Weller Machinery Company Solder Tweezer, 12V, 80W; Supply Voltage V Ac Weller WMRT

Description
SOLDER TWEEZER, 12V, 80W; Supply Voltage V AC:-; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SOLDER TWEEZER, 12V, 80W; Supply Voltage V AC:-; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Tweezer, 12V, 80W; Supply Voltage V Ac Weller - 31AJ9575 - Newark, An Avnet Company
Chicago, IL, United States
Solder Tweezer, 12V, 80W; Supply Voltage V Ac Weller
31AJ9575
Solder Tweezer, 12V, 80W; Supply Voltage V Ac Weller 31AJ9575
SOLDER TWEEZER, 12V, 80W; Supply Voltage V AC:-; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOLDER TWEEZER, 12V, 80W; Supply Voltage V AC:-; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9575
Product Name Solder Tweezer, 12V, 80W; Supply Voltage V Ac Weller
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Stations - 2713543 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding Gun - PH-3N SRM - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details