Weller Machinery Company Soldering Iron, 55W, 12V; Supply Voltage Vac Weller WMRP MS

Description
SOLDERING IRON, 55W, 12V; Supply Voltage VAC:12V; Output Power:55W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 55W, 12V; Supply Voltage VAC:12V; Output Power:55W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 55W, 12V; Supply Voltage Vac Weller - 67R9573 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 55W, 12V; Supply Voltage Vac Weller
67R9573
Soldering Iron, 55W, 12V; Supply Voltage Vac Weller 67R9573
SOLDERING IRON, 55W, 12V; Supply Voltage VAC:12V; Output Power:55W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 55W, 12V; Supply Voltage VAC:12V; Output Power:55W; Heat Temperature Max:450°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67R9573
Product Name Soldering Iron, 55W, 12V; Supply Voltage Vac Weller
Output Power Capability 55W
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 7719509 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-0K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
WH2 Manual Parallel Weld Heads -  - Sunstone Engineering
Specs
Process Capability Welding
View Details