Sunstone Engineering WH2 Manual Parallel Weld Heads

Description
The WH2 manual parallel weld head/s offer precision and repeatability at an affordable price. The WH2 weld head/s offer parallel weld electrodes and are ideal for general fine spot parallel resistance welding. The standard electrode size is 0.125″ diameter (WH2125 model), but if required the weld head can be upgraded to accept 0.250″ diameter electrodes (WH2250 model). Once connected, these weld heads can be adjusted for your particular application. The weld head’s electrodes pressure can be adjusted to ensure a strong weld. Head travel height ranges from 0 to 7.25 inches. The WH2 manual parallel weld heads are manually operated. These weld heads require manually lowering the weld head’s electrodes by means of an extension lever and pedal. Pressing on the pedal results in smooth vertical head travel for precision and control when welding. WH2 Manual Parallel Weld Head Features: WH2 parallel weld heads provide precision and repeatability Fine control of weld pressure from 1 to 15 lbs Foot pedal actuated Low electrode inertia for fast follow-on pressure Applications for WH2 Manual Parallel Weld Heads: WH2 weld heads are ideal for battery manufacturing and other parallel welding applications *** Weld Heads Do not include electrodes, as there are many electrode options. Please check out our electrode selection guide for more information on the electrode type that you need. ***
Description
The WH2 manual parallel weld head/s offer precision and repeatability at an affordable price. The WH2 weld head/s offer parallel weld electrodes and are ideal for general fine spot parallel resistance welding. The standard electrode size is 0.125″ diameter (WH2125 model), but if required the weld head can be upgraded to accept 0.250″ diameter electrodes (WH2250 model). Once connected, these weld heads can be adjusted for your particular application. The weld head’s electrodes pressure can be adjusted to ensure a strong weld. Head travel height ranges from 0 to 7.25 inches. The WH2 manual parallel weld heads are manually operated. These weld heads require manually lowering the weld head’s electrodes by means of an extension lever and pedal. Pressing on the pedal results in smooth vertical head travel for precision and control when welding. WH2 Manual Parallel Weld Head Features: WH2 parallel weld heads provide precision and repeatability Fine control of weld pressure from 1 to 15 lbs Foot pedal actuated Low electrode inertia for fast follow-on pressure Applications for WH2 Manual Parallel Weld Heads: WH2 weld heads are ideal for battery manufacturing and other parallel welding applications *** Weld Heads Do not include electrodes, as there are many electrode options. Please check out our electrode selection guide for more information on the electrode type that you need. ***

Suppliers

Company
Product
Description
Supplier Links
WH2 Manual Parallel Weld Heads -  - Sunstone Engineering
Payson, UT, United States
WH2 Manual Parallel Weld Heads
WH2 Manual Parallel Weld Heads
The WH2 manual parallel weld head/s offer precision and repeatability at an affordable price. The WH2 weld head/s offer parallel weld electrodes and are ideal for general fine spot parallel resistance welding. The standard electrode size is 0.125″ diameter (WH2125 model), but if required the weld head can be upgraded to accept 0.250″ diameter electrodes (WH2250 model). Once connected, these weld heads can be adjusted for your particular application. The weld head’s electrodes pressure can be adjusted to ensure a strong weld. Head travel height ranges from 0 to 7.25 inches. The WH2 manual parallel weld heads are manually operated. These weld heads require manually lowering the weld head’s electrodes by means of an extension lever and pedal. Pressing on the pedal results in smooth vertical head travel for precision and control when welding. WH2 Manual Parallel Weld Head Features: WH2 parallel weld heads provide precision and repeatability Fine control of weld pressure from 1 to 15 lbs Foot pedal actuated Low electrode inertia for fast follow-on pressure Applications for WH2 Manual Parallel Weld Heads: WH2 weld heads are ideal for battery manufacturing and other parallel welding applications *** Weld Heads Do not include electrodes, as there are many electrode options. Please check out our electrode selection guide for more information on the electrode type that you need. ***

The WH2 manual parallel weld head/s offer precision and repeatability at an affordable price. The WH2 weld head/s offer parallel weld electrodes and are ideal for general fine spot parallel resistance welding. The standard electrode size is 0.125″ diameter (WH2125 model), but if required the weld head can be upgraded to accept 0.250″ diameter electrodes (WH2250 model). Once connected, these weld heads can be adjusted for your particular application. The weld head’s electrodes pressure can be adjusted to ensure a strong weld. Head travel height ranges from 0 to 7.25 inches.

The WH2 manual parallel weld heads are manually operated. These weld heads require manually lowering the weld head’s electrodes by means of an extension lever and pedal. Pressing on the pedal results in smooth vertical head travel for precision and control when welding.

WH2 Manual Parallel Weld Head Features:

  • WH2 parallel weld heads provide precision and repeatability
  • Fine control of weld pressure from 1 to 15 lbs
  • Foot pedal actuated
  • Low electrode inertia for fast follow-on pressure

Applications for WH2 Manual Parallel Weld Heads:

  • WH2 weld heads are ideal for battery manufacturing and other parallel welding applications

*** Weld Heads Do not include electrodes, as there are many electrode options. Please check out our electrode selection guide for more information on the electrode type that you need. ***

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name WH2 Manual Parallel Weld Heads
Process Capability Welding
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513012 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Generator 20 kHz - ADG20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
WH2 Pneumatic Parallel Weld Heads -  - Sunstone Engineering
Specs
Process Capability Welding
View Details