Weller Machinery Company Hobbyist Soldering Station, 40W, 120V; Supply Voltage Vac Weller WLC100

Description
HOBBYIST SOLDERING STATION, 40W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:40W; Kit Contents:Solder Station, WCC105 Iron Stand, SPG40 Solder Pencil, ST3 Series Tip; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
HOBBYIST SOLDERING STATION, 40W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:40W; Kit Contents:Solder Station, WCC105 Iron Stand, SPG40 Solder Pencil, ST3 Series Tip; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hobbyist Soldering Station, 40W, 120V; Supply Voltage Vac Weller - 92F5084 - Newark, An Avnet Company
Chicago, IL, United States
Hobbyist Soldering Station, 40W, 120V; Supply Voltage Vac Weller
92F5084
Hobbyist Soldering Station, 40W, 120V; Supply Voltage Vac Weller 92F5084
HOBBYIST SOLDERING STATION, 40W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:40W; Kit Contents:Solder Station, WCC105 Iron Stand, SPG40 Solder Pencil, ST3 Series Tip; Product Range:-; Plug Type:- RoHS Compliant: No

HOBBYIST SOLDERING STATION, 40W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:900°F; Output Power:40W; Kit Contents:Solder Station, WCC105 Iron Stand, SPG40 Solder Pencil, ST3 Series Tip; Product Range:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 92F5084
Product Name Hobbyist Soldering Station, 40W, 120V; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details