Weller Machinery Company Cordless Soldering Iron Kit , 850 Deg F; Supply Voltage Vac Weller WLBUK75

Description
CORDLESS SOLDERING IRON KIT , 850 DEG F; Supply Voltage VAC:-; Output Power:75W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
CORDLESS SOLDERING IRON KIT , 850 DEG F; Supply Voltage VAC:-; Output Power:75W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cordless Soldering Iron Kit , 850 Deg F; Supply Voltage Vac Weller - 64AJ2769 - Newark, An Avnet Company
Chicago, IL, United States
Cordless Soldering Iron Kit , 850 Deg F; Supply Voltage Vac Weller
64AJ2769
Cordless Soldering Iron Kit , 850 Deg F; Supply Voltage Vac Weller 64AJ2769
CORDLESS SOLDERING IRON KIT , 850 DEG F; Supply Voltage VAC:-; Output Power:75W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

CORDLESS SOLDERING IRON KIT , 850 DEG F; Supply Voltage VAC:-; Output Power:75W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64AJ2769
Product Name Cordless Soldering Iron Kit , 850 Deg F; Supply Voltage Vac Weller
Output Power Capability 75W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details