Weller Machinery Company Supply Voltage Vac Weller WHP80

Description
Supply Voltage VAC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:- RoHS Compliant: NA
Description
Supply Voltage VAC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Weller - 38M8460 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Weller
38M8460
Supply Voltage Vac Weller 38M8460
Supply Voltage VAC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:- RoHS Compliant: NA

Supply Voltage VAC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:- RoHS Compliant: NA

Supplier's Site
Preheating Plate, 80W, 24V; Supply Voltage V Ac Weller - 28AJ0177 - Newark, An Avnet Company
Chicago, IL, United States
Preheating Plate, 80W, 24V; Supply Voltage V Ac Weller
28AJ0177
Preheating Plate, 80W, 24V; Supply Voltage V Ac Weller 28AJ0177
PREHEATING PLATE, 80W, 24V; Supply Voltage V AC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); External Depth:45mm; External Width:120mm; Length:150mm RoHS Compliant: Yes

PREHEATING PLATE, 80W, 24V; Supply Voltage V AC:24V; Heat Temperature Max:200°C; Output Power:80W; Product Range:-; Plug Type:EU; SVHC:No SVHC (17-Dec-2015); External Depth:45mm; External Width:120mm; Length:150mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38M8460
Product Name Supply Voltage Vac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024542 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details