The Weller hot air tip, catalog number WHC51, is designed for use with the WSTA3 and WPA2 Pyropen cordless soldering irons. It features a tip width of 4.27 mm (0.168 in) and a reach of 6.1 mm (0.24 in). The temperature range for this tip is up to 1202°F. This product is packaged for retail display and is classified as a normal stock item. It is suitable for applications requiring a hot air tip for soldering tasks.
TIP, SOLDERING IRON, HEAT BLOWER, 4.27MM; Tip / Nozzle Width:4.27mm; Tip / Nozzle Style:Heat Blower; For Use With:Weller WSTA3 and WPA2 Pyropen Cordless Soldering Irons; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 84F1099 |
| Product Name | Tip, Soldering Iron, Heat Blower, 4.27Mm; Tip / Nozzle Width Weller |