Weller Machinery Company Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller WHA3000PS

Description
DIGITAL HOT-AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:700W; Kit Contents:WHA3000P Hot Air Station with Built in Pump, Circuit Board Holder with Pivoting Stand, Heating Plate RoHS Compliant: Yes
Datasheet
Description
DIGITAL HOT-AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:700W; Kit Contents:WHA3000P Hot Air Station with Built in Pump, Circuit Board Holder with Pivoting Stand, Heating Plate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller - 09J1426 - Newark, An Avnet Company
Chicago, IL, United States
Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller
09J1426
Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller 09J1426
DIGITAL HOT-AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:700W; Kit Contents:WHA3000P Hot Air Station with Built in Pump, Circuit Board Holder with Pivoting Stand, Heating Plate RoHS Compliant: Yes

DIGITAL HOT-AIR STATION, 122F-1022F; Supply Voltage VAC:120V; Heat Temperature Max:1022°F; Output Power:700W; Kit Contents:WHA3000P Hot Air Station with Built in Pump, Circuit Board Holder with Pivoting Stand, Heating Plate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09J1426
Product Name Digital Hot-Air Station, 122F-1022F; Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details