Weller Machinery Company Hot Air Station, 100W, 230V, Uk; Supply Voltage V Ac Weller WAD 101 UK

Description
HOT AIR STATION, 100W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:-; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:UK; SVHC:No RoHS Compliant: NA
Description
HOT AIR STATION, 100W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:-; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:UK; SVHC:No RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Hot Air Station, 100W, 230V, Uk; Supply Voltage V Ac Weller - 63AC8875 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Station, 100W, 230V, Uk; Supply Voltage V Ac Weller
63AC8875
Hot Air Station, 100W, 230V, Uk; Supply Voltage V Ac Weller 63AC8875
HOT AIR STATION, 100W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:-; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:UK; SVHC:No RoHS Compliant: NA

HOT AIR STATION, 100W, 230V, UK; Supply Voltage V AC:230V; Heat Temperature Max:550°C; Output Power:-; Kit Contents:Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set; Product Range:-; Plug Type:UK; SVHC:No RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 63AC8875
Product Name Hot Air Station, 100W, 230V, Uk; Supply Voltage V Ac Weller
Output 1022 F (550 C)
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4795904 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details