Weller Machinery Company Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller T0051403099

Description
SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller - 71AJ9517 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller
71AJ9517
Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller 71AJ9517
SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes

SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9517
Product Name Solder Wire, 60/40 Sn/pb, 100G; Flux Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631083 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details