WeldComputer Corporation WeldAware® Monitor

Description
WeldComputer Corporation’s economical and easy-to-use WeldAware® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts and destroy profits. Full monitoring capability The basic WeldAware Monitor checks secondary current profile secondary voltage profile secondary resistance profile secondary power profile kiloAmp-seconds kilowatt-seconds weld time It can be upgraded to include pressure or force. Works with any welder The WeldAware Monitor will work with spot welders projection welders seam welders 50 or 60Hz AC or DC welders frequency converter welders inverter welders cap discharge welders Easy to mount Protective enclosure makes mounting easy Dimensions: 9.625′ x 6.25′ x 3.25′ Weight: approximately 4 lbs Power Requirements: 60Hz 110VAC Location: any practical distance from the welding head Mounting: flange for mounting with screws Easy to set up and use. The WeldAware Monitor is the easiest-to-use monitor on the market today. Simply turn the key to “Teach” while welds are being made. When the green light turns on — normally after one or two welds — turn the key to the “Operate” position and the monitor establishes upper and lower limits. Any time that a subsequent weld exceeds the established limits, the monitor's red light will turn on until the reset button is pushed. A key lock is supplied to assure the integrity of the limits.
Description
WeldComputer Corporation’s economical and easy-to-use WeldAware® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts and destroy profits. Full monitoring capability The basic WeldAware Monitor checks secondary current profile secondary voltage profile secondary resistance profile secondary power profile kiloAmp-seconds kilowatt-seconds weld time It can be upgraded to include pressure or force. Works with any welder The WeldAware Monitor will work with spot welders projection welders seam welders 50 or 60Hz AC or DC welders frequency converter welders inverter welders cap discharge welders Easy to mount Protective enclosure makes mounting easy Dimensions: 9.625′ x 6.25′ x 3.25′ Weight: approximately 4 lbs Power Requirements: 60Hz 110VAC Location: any practical distance from the welding head Mounting: flange for mounting with screws Easy to set up and use. The WeldAware Monitor is the easiest-to-use monitor on the market today. Simply turn the key to “Teach” while welds are being made. When the green light turns on — normally after one or two welds — turn the key to the “Operate” position and the monitor establishes upper and lower limits. Any time that a subsequent weld exceeds the established limits, the monitor's red light will turn on until the reset button is pushed. A key lock is supplied to assure the integrity of the limits.

Suppliers

Company
Product
Description
Supplier Links
WeldAware® Monitor -  - WeldComputer Corporation
Troy, NY, USA
WeldAware® Monitor
WeldAware® Monitor
WeldComputer Corporation’s economical and easy-to-use WeldAware® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts and destroy profits. Full monitoring capability The basic WeldAware Monitor checks secondary current profile secondary voltage profile secondary resistance profile secondary power profile kiloAmp-seconds kilowatt-seconds weld time It can be upgraded to include pressure or force. Works with any welder The WeldAware Monitor will work with spot welders projection welders seam welders 50 or 60Hz AC or DC welders frequency converter welders inverter welders cap discharge welders Easy to mount Protective enclosure makes mounting easy Dimensions: 9.625′ x 6.25′ x 3.25′ Weight: approximately 4 lbs Power Requirements: 60Hz 110VAC Location: any practical distance from the welding head Mounting: flange for mounting with screws Easy to set up and use. The WeldAware Monitor is the easiest-to-use monitor on the market today. Simply turn the key to “Teach” while welds are being made. When the green light turns on — normally after one or two welds — turn the key to the “Operate” position and the monitor establishes upper and lower limits. Any time that a subsequent weld exceeds the established limits, the monitor's red light will turn on until the reset button is pushed. A key lock is supplied to assure the integrity of the limits.

WeldComputer Corporation’s economical and easy-to-use WeldAware® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts and destroy profits.

Full monitoring capability

The basic WeldAware Monitor checks

  • secondary current profile
  • secondary voltage profile
  • secondary resistance profile
  • secondary power profile
  • kiloAmp-seconds
  • kilowatt-seconds
  • weld time

It can be upgraded to include pressure or force.

Works with any welder

The WeldAware Monitor will work with

  • spot welders
  • projection welders
  • seam welders
  • 50 or 60Hz AC or DC welders
  • frequency converter welders
  • inverter welders
  • cap discharge welders

Easy to mount

Protective enclosure makes mounting easy

  • Dimensions: 9.625″ x 6.25″ x 3.25″
  • Weight: approximately 4 lbs
  • Power Requirements: 60Hz 110VAC
  • Location: any practical distance from the welding head
  • Mounting: flange for mounting with screws

Easy to set up and use.

The WeldAware Monitor is the easiest-to-use monitor on the market today. Simply turn the key to “Teach” while welds are being made. When the green light turns on — normally after one or two welds — turn the key to the “Operate” position and the monitor establishes upper and lower limits. Any time that a subsequent weld exceeds the established limits, the monitor's red light will turn on until the reset button is pushed. A key lock is supplied to assure the integrity of the limits.

Supplier's Site

Technical Specifications

  WeldComputer Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Name WeldAware® Monitor
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122202 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
IGBT Module Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details