Weller Machinery Company Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller T0051387699

Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:228°C; Weight - Metric:500g; Weight - Imperial:1.1lb RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:228°C; Weight - Metric:500g; Weight - Imperial:1.1lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller - 71AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
71AJ9502
Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller 71AJ9502
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:228°C; Weight - Metric:500g; Weight - Imperial:1.1lb RoHS Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Flux Type:No Clean; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:228°C; Weight - Metric:500g; Weight - Imperial:1.1lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9502
Product Name Solder Wire, 99.3/0.7 Sn/cu, 500G; Flux Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094706 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details