Weller Machinery Company Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Flux Type Weller T0051386699

Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.6mm; External Diameter - Imperial:0.063"; Melting Temperature:221°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.6mm; External Diameter - Imperial:0.063"; Melting Temperature:221°C; Weight - Metric:500g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Flux Type Weller - 71AJ9493 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Flux Type Weller
71AJ9493
Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Flux Type Weller 71AJ9493
SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.6mm; External Diameter - Imperial:0.063"; Melting Temperature:221°C; Weight - Metric:500g RoHS Compliant: Yes

SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 500G; Flux Type:Halogen Free, No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.6mm; External Diameter - Imperial:0.063"; Melting Temperature:221°C; Weight - Metric:500g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 71AJ9493
Product Name Solder Wire, 96.5/3/0.5 Sn/ag/cu, 500G; Flux Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631085 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-5L - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
ISA-Series Mid-Frequency Inverter - ISA-500CR - AMADA Weld Tech
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Welding
Material Capability Aluminum and Titanium, Bi-Metal Contact, Copper
View Details