AMADA Weld Tech ISA-Series Mid-Frequency Inverter ISA-500CR

Description
The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest of production environments. The ISA models can deliver 500, 1000, 2000 and 4000 amps of primary welding current, respectively. Automotive sheet metal and components High-speed bi-metal contact welding Storage Batteries Aircraft components (aluminum and titanium) Nut resistance spot welding Projection welds Motor armature fusing Markless welding
Description
The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest of production environments. The ISA models can deliver 500, 1000, 2000 and 4000 amps of primary welding current, respectively. Automotive sheet metal and components High-speed bi-metal contact welding Storage Batteries Aircraft components (aluminum and titanium) Nut resistance spot welding Projection welds Motor armature fusing Markless welding

Suppliers

Company
Product
Description
Supplier Links
ISA-Series Mid-Frequency Inverter - ISA-500CR - AMADA Weld Tech
Monrovia, CA, United States
ISA-Series Mid-Frequency Inverter
ISA-500CR
ISA-Series Mid-Frequency Inverter ISA-500CR
The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest of production environments. The ISA models can deliver 500, 1000, 2000 and 4000 amps of primary welding current, respectively. Automotive sheet metal and components High-speed bi-metal contact welding Storage Batteries Aircraft components (aluminum and titanium) Nut resistance spot welding Projection welds Motor armature fusing Markless welding

The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest of production environments. The ISA models can deliver 500, 1000, 2000 and 4000 amps of primary welding current, respectively.

  • Automotive sheet metal and components
  • High-speed bi-metal contact welding
  • Storage Batteries
  • Aircraft components (aluminum and titanium)
  • Nut resistance spot welding
  • Projection welds
  • Motor armature fusing
  • Markless welding
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number ISA-500CR
Product Name ISA-Series Mid-Frequency Inverter
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Welding
Material Capability Aluminum and Titanium, Bi-Metal Contact, Copper
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 631094 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Wire Spot Welder and Compactor - MC-1301-STA - AMADA Weld Tech
Specs
Equipment Type Complete System; PowerSource / Station; Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
Max Amperage @ Duty Cycle 40 kVA @ 50%
View Details
Hot Plate Weld Process Machine -  - Tooling Technology
Specs
Process Capability Welding
View Details