Weller Machinery Company Tip, Soldering Iron, Conical, 0.031In; Tip / Nozzle Width Weller ST-7

Description
TIP, SOLDERING IRON, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.031In; Tip / Nozzle Width Weller - 26M8313 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.031In; Tip / Nozzle Width Weller
26M8313
Tip, Soldering Iron, Conical, 0.031In; Tip / Nozzle Width Weller 26M8313
TIP, SOLDERING IRON, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller WP25, WP30, WP35, WLC100 Soldering Iron; Product Range:-; Tip / Nozzle Length:0.75"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8313
Product Name Tip, Soldering Iron, Conical, 0.031In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122197 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details