Weller Machinery Company Rt Micro Tip, Chisel 1.8Mm X 0.4Mm Rohs Compliant Weller RTM 018 S

Description
RT MICRO TIP, CHISEL 1.8Mm x 0.4MM ROHS COMPLIANT: NA
Datasheet
Description
RT MICRO TIP, CHISEL 1.8Mm x 0.4MM ROHS COMPLIANT: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rt Micro Tip, Chisel 1.8Mm X 0.4Mm Rohs Compliant Weller - 02AH5498 - Newark, An Avnet Company
Chicago, IL, United States
Rt Micro Tip, Chisel 1.8Mm X 0.4Mm Rohs Compliant Weller
02AH5498
Rt Micro Tip, Chisel 1.8Mm X 0.4Mm Rohs Compliant Weller 02AH5498
RT MICRO TIP, CHISEL 1.8Mm x 0.4MM ROHS COMPLIANT: NA

RT MICRO TIP, CHISEL 1.8Mm x 0.4MM ROHS COMPLIANT: NA

Supplier's Site
Soldering Tip, Chisel, 1.8Mm; For Use With Weller - 31AJ9431 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 1.8Mm; For Use With Weller
31AJ9431
Soldering Tip, Chisel, 1.8Mm; For Use With Weller 31AJ9431
SOLDERING TIP, CHISEL, 1.8MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:18mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 1.8MM; For Use With:Weller WMRP & WXMP Series Desoldering Irons; Tip / Nozzle Style:Chisel; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:18mm; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 02AH5498 31AJ9431
Product Name Rt Micro Tip, Chisel 1.8Mm X 0.4Mm Rohs Compliant Weller Soldering Tip, Chisel, 1.8Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024543 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details