Weller Machinery Company Tip, Soldering Iron, 45 Degree Knife, 2.2Mm; Tip / Nozzle Width Weller RT7

Description
TIP, SOLDERING IRON, 45 DEGREE KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 45 DEGREE KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 45 Degree Knife, 2.2Mm; Tip / Nozzle Width Weller - 24K3769 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 45 Degree Knife, 2.2Mm; Tip / Nozzle Width Weller
24K3769
Tip, Soldering Iron, 45 Degree Knife, 2.2Mm; Tip / Nozzle Width Weller 24K3769
TIP, SOLDERING IRON, 45 DEGREE KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 45 DEGREE KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; Tip / Nozzle Length:42mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, 45 Deg Knife, 2.2Mm; Tip / Nozzle Width Weller - 31AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 45 Deg Knife, 2.2Mm; Tip / Nozzle Width Weller
31AJ9502
Soldering Tip, 45 Deg Knife, 2.2Mm; Tip / Nozzle Width Weller 31AJ9502
SOLDERING TIP, 45 DEG KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

SOLDERING TIP, 45 DEG KNIFE, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:45° Knife; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24K3769
Product Name Tip, Soldering Iron, 45 Degree Knife, 2.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024516 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Proweld CD-212 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details