Weller Machinery Company Tip Cartridge, Solder, Gull Wing, 2.2Mm; Tip / Nozzle Width Weller RT10

Description
TIP CARTRIDGE, SOLDER, GULL WING, 2.2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA
Datasheet
Description
TIP CARTRIDGE, SOLDER, GULL WING, 2.2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Gull Wing, 2.2Mm; Tip / Nozzle Width Weller - 48M5689 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Gull Wing, 2.2Mm; Tip / Nozzle Width Weller
48M5689
Tip Cartridge, Solder, Gull Wing, 2.2Mm; Tip / Nozzle Width Weller 48M5689
TIP CARTRIDGE, SOLDER, GULL WING, 2.2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA

TIP CARTRIDGE, SOLDER, GULL WING, 2.2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencil; Product Range:RT Series; Tip / Nozzle Length:1.654" RoHS Compliant: NA

Supplier's Site
Soldering Tip, Gull Wing, 2.0Mm; Tip / Nozzle Width Weller - 31AJ9497 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Gull Wing, 2.0Mm; Tip / Nozzle Width Weller
31AJ9497
Soldering Tip, Gull Wing, 2.0Mm; Tip / Nozzle Width Weller 31AJ9497
SOLDERING TIP, GULL WING, 2.0MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

SOLDERING TIP, GULL WING, 2.0MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WMRP Micro Soldering Pencils; Product Range:RT Series; SVHC:No SVHC (17-Dec-2015); Accessory Type:Soldering Iron Tips; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 48M5689
Product Name Tip Cartridge, Solder, Gull Wing, 2.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719483 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details