Weller Machinery Company Soldering Tip, Chisel, 0.4Mm; Tip / Nozzle Width Weller RT 1SC

Description
SOLDERING TIP, CHISEL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:ChiselRoHS Compliant: NA
Datasheet
Description
SOLDERING TIP, CHISEL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:ChiselRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 0.4Mm; Tip / Nozzle Width Weller - 31AJ9422 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 0.4Mm; Tip / Nozzle Width Weller
31AJ9422
Soldering Tip, Chisel, 0.4Mm; Tip / Nozzle Width Weller 31AJ9422
SOLDERING TIP, CHISEL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:ChiselRoHS Compliant: NA

SOLDERING TIP, CHISEL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Chisel; For Use With:WMRS Micro Soldering Station; Product Range:RT Series; SVHC:No SVHC (15-Jan-2019); MSL:-; Tip / Nozzle Length:20mm; Tip Size A x B:ChiselRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9422
Product Name Soldering Tip, Chisel, 0.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details