Weller Machinery Company Tip, Nozzle, 6 X 9Mm, 4 Side Heated; Tip / Nozzle Width Weller Q04

Description
TIP, NOZZLE, 6 X 9MM, 4 SIDE HEATED; Tip / Nozzle Width:9mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:9mm; External Width:9mm; Length:6mm; RoHS Compliant: Yes
Datasheet
Description
TIP, NOZZLE, 6 X 9MM, 4 SIDE HEATED; Tip / Nozzle Width:9mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:9mm; External Width:9mm; Length:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Nozzle, 6 X 9Mm, 4 Side Heated; Tip / Nozzle Width Weller - 27AJ4975 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Nozzle, 6 X 9Mm, 4 Side Heated; Tip / Nozzle Width Weller
27AJ4975
Tip, Nozzle, 6 X 9Mm, 4 Side Heated; Tip / Nozzle Width Weller 27AJ4975
TIP, NOZZLE, 6 X 9MM, 4 SIDE HEATED; Tip / Nozzle Width:9mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:9mm; External Width:9mm; Length:6mm; RoHS Compliant: Yes

TIP, NOZZLE, 6 X 9MM, 4 SIDE HEATED; Tip / Nozzle Width:9mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Depth:9mm; External Width:9mm; Length:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AJ4975
Product Name Tip, Nozzle, 6 X 9Mm, 4 Side Heated; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 2919338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details