Weller Machinery Company Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller PTA7

Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller - 35F2526 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
35F2526
Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller 35F2526
TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Features:Designed to provide maximum heat transfer from heater to tip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2526
Product Name Tip, Soldering Iron, Chisel, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details