Weller Machinery Company Tip, Soldering Iron, Conical, 0.79Mm; Tip / Nozzle Width Weller PT-P8

Description
TIP, SOLDERING IRON, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.79Mm; Tip / Nozzle Width Weller - 35F3356 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.79Mm; Tip / Nozzle Width Weller
35F3356
Tip, Soldering Iron, Conical, 0.79Mm; Tip / Nozzle Width Weller 35F3356
TIP, SOLDERING IRON, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F3356
Product Name Tip, Soldering Iron, Conical, 0.79Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2024489 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details