Weller Machinery Company Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller PT-C7

Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller - 35F2534 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
35F2534
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller 35F2534
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Screwdriver, 3.2 Mm Rohs Compliant Weller - 08WX2074 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Screwdriver, 3.2 Mm Rohs Compliant Weller
08WX2074
Soldering Iron Tip, Screwdriver, 3.2 Mm Rohs Compliant Weller 08WX2074
Soldering Iron Tip, Screwdriver, 3.2 mm RoHS Compliant: NA

Soldering Iron Tip, Screwdriver, 3.2 mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2534
Product Name Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513012 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details