Weller Machinery Company Tool, Gas Soldering, +1076 Degree F; Ignition Type Weller PSI100C

Description
TOOL, GAS SOLDERING, +1076 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:1076°F; Product Range:-; Equivalent Power:125W; Kit Contents:Cordless Soldering Iron; Output Power:125W; Power Rating:125W RoHS Compliant: No
Datasheet
Description
TOOL, GAS SOLDERING, +1076 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:1076°F; Product Range:-; Equivalent Power:125W; Kit Contents:Cordless Soldering Iron; Output Power:125W; Power Rating:125W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool, Gas Soldering, +1076 Degree F; Ignition Type Weller - 09B9912 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Gas Soldering, +1076 Degree F; Ignition Type Weller
09B9912
Tool, Gas Soldering, +1076 Degree F; Ignition Type Weller 09B9912
TOOL, GAS SOLDERING, +1076 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:1076°F; Product Range:-; Equivalent Power:125W; Kit Contents:Cordless Soldering Iron; Output Power:125W; Power Rating:125W RoHS Compliant: No

TOOL, GAS SOLDERING, +1076 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:1076°F; Product Range:-; Equivalent Power:125W; Kit Contents:Cordless Soldering Iron; Output Power:125W; Power Rating:125W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9912
Product Name Tool, Gas Soldering, +1076 Degree F; Ignition Type Weller
Output Power Capability 125W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details