Weller Machinery Company Tip, Heater, Stepped Chisel, 1.78Mm; Tip / Nozzle Width Weller PL155

Description
TIP, HEATER, STEPPED CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Stepped Chisel; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes
Datasheet
Description
TIP, HEATER, STEPPED CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Stepped Chisel; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Heater, Stepped Chisel, 1.78Mm; Tip / Nozzle Width Weller - 87F4258 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Heater, Stepped Chisel, 1.78Mm; Tip / Nozzle Width Weller
87F4258
Tip, Heater, Stepped Chisel, 1.78Mm; Tip / Nozzle Width Weller 87F4258
TIP, HEATER, STEPPED CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Stepped Chisel; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes

TIP, HEATER, STEPPED CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Stepped Chisel; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 87F4258
Product Name Tip, Heater, Stepped Chisel, 1.78Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details