Weller Machinery Company Tip, Soldering, Chisel, 2.39Mm; Tip / Nozzle Width Weller NTB

Description
TIP, SOLDERING, CHISEL, 2.39MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.094"; External Width:0.031"; Tip / Nozzle Length:0.289" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CHISEL, 2.39MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.094"; External Width:0.031"; Tip / Nozzle Length:0.289" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 2.39Mm; Tip / Nozzle Width Weller - 26M8283 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 2.39Mm; Tip / Nozzle Width Weller
26M8283
Tip, Soldering, Chisel, 2.39Mm; Tip / Nozzle Width Weller 26M8283
TIP, SOLDERING, CHISEL, 2.39MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.094"; External Width:0.031"; Tip / Nozzle Length:0.289" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 2.39MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.094"; External Width:0.031"; Tip / Nozzle Length:0.289" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8283
Product Name Tip, Soldering, Chisel, 2.39Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details