Weller Machinery Company Tip, Soldering, Round, 1.19Mm; Tip / Nozzle Width Weller NT4

Description
TIP, SOLDERING, ROUND, 1.19MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; Size:0.047 x ... x 0.390"; Tip / Nozzle Length:0.39" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING, ROUND, 1.19MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; Size:0.047 x ... x 0.390"; Tip / Nozzle Length:0.39" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Round, 1.19Mm; Tip / Nozzle Width Weller - 02H6177 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Round, 1.19Mm; Tip / Nozzle Width Weller
02H6177
Tip, Soldering, Round, 1.19Mm; Tip / Nozzle Width Weller 02H6177
TIP, SOLDERING, ROUND, 1.19MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; Size:0.047 x ... x 0.390"; Tip / Nozzle Length:0.39" RoHS Compliant: No

TIP, SOLDERING, ROUND, 1.19MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Round; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; Size:0.047 x ... x 0.390"; Tip / Nozzle Length:0.39" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02H6177
Product Name Tip, Soldering, Round, 1.19Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco Gantry/Bridge Systems - Gullco Gantry/Bridge Systems - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details