Weller Machinery Company Nozzle, Hot Air Iron, Bent Round, 1.5Mm; Tip / Nozzle Width Weller NR 02

Description
NOZZLE, HOT AIR IRON, BENT ROUND, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:45° Round, Bent; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:3mm; Tip / Nozzle O.D.:0.059" RoHS Compliant: NA
Datasheet
Description
NOZZLE, HOT AIR IRON, BENT ROUND, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:45° Round, Bent; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:3mm; Tip / Nozzle O.D.:0.059" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air Iron, Bent Round, 1.5Mm; Tip / Nozzle Width Weller - 01C2585 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air Iron, Bent Round, 1.5Mm; Tip / Nozzle Width Weller
01C2585
Nozzle, Hot Air Iron, Bent Round, 1.5Mm; Tip / Nozzle Width Weller 01C2585
NOZZLE, HOT AIR IRON, BENT ROUND, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:45° Round, Bent; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:3mm; Tip / Nozzle O.D.:0.059" RoHS Compliant: NA

NOZZLE, HOT AIR IRON, BENT ROUND, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:45° Round, Bent; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:3mm; Tip / Nozzle O.D.:0.059" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 01C2585
Product Name Nozzle, Hot Air Iron, Bent Round, 1.5Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796047 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details