Weller Machinery Company Tip, Soldering Pencil, Conical, 0.024In; Tip / Nozzle Width Weller ETT

Description
TIP, SOLDERING PENCIL, CONICAL, 0.024IN; Tip / Nozzle Width:0.61mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.024" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, CONICAL, 0.024IN; Tip / Nozzle Width:0.61mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.024" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Conical, 0.024In; Tip / Nozzle Width Weller - 95F3724 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Conical, 0.024In; Tip / Nozzle Width Weller
95F3724
Tip, Soldering Pencil, Conical, 0.024In; Tip / Nozzle Width Weller 95F3724
TIP, SOLDERING PENCIL, CONICAL, 0.024IN; Tip / Nozzle Width:0.61mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.024" RoHS Compliant: Yes

TIP, SOLDERING PENCIL, CONICAL, 0.024IN; Tip / Nozzle Width:0.61mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.024" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95F3724
Product Name Tip, Soldering Pencil, Conical, 0.024In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122193 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details