Weller Machinery Company Soldering Tip, 45 Deg Knife, 4.57Mm; Tip / Nozzle Width Weller ETKN

Description
SOLDERING TIP, 45 DEG KNIFE, 4.57MM; Tip / Nozzle Width:4.57mm; Tip / Nozzle Style:45° Knife; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series RoHS Compliant: Yes
Description
SOLDERING TIP, 45 DEG KNIFE, 4.57MM; Tip / Nozzle Width:4.57mm; Tip / Nozzle Style:45° Knife; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 45 Deg Knife, 4.57Mm; Tip / Nozzle Width Weller - 17C6571 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 45 Deg Knife, 4.57Mm; Tip / Nozzle Width Weller
17C6571
Soldering Tip, 45 Deg Knife, 4.57Mm; Tip / Nozzle Width Weller 17C6571
SOLDERING TIP, 45 DEG KNIFE, 4.57MM; Tip / Nozzle Width:4.57mm; Tip / Nozzle Style:45° Knife; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series RoHS Compliant: Yes

SOLDERING TIP, 45 DEG KNIFE, 4.57MM; Tip / Nozzle Width:4.57mm; Tip / Nozzle Style:45° Knife; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 17C6571
Product Name Soldering Tip, 45 Deg Knife, 4.57Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024516 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details