Weller Machinery Company Tip, Soldering, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller ETB

Description
TIP, SOLDERING, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller - 33F1819 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller
33F1819
Tip, Soldering, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller 33F1819
TIP, SOLDERING, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F1819
Product Name Tip, Soldering, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122197 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details