Weller Machinery Company Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller CT5E8

Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:1.15"; Tip Temperature:800°F RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:1.15"; Tip Temperature:800°F RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller - 35F2578 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
35F2578
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller 35F2578
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:1.15"; Tip Temperature:800°F RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:1.15"; Tip Temperature:800°F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2578
Product Name Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372295 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details