Weller Machinery Company Tip, Soldering Iron, Screwdriver 0.187In; Tip / Nozzle Width Weller CT5D8

Description
TIP, SOLDERING IRON, SCREWDRIVER 0.187IN; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; External Width:5mm; Tip / Nozzle Length:1.15" RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, SCREWDRIVER 0.187IN; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; External Width:5mm; Tip / Nozzle Length:1.15" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weller CT5 Series Screwdriver Tip is designed for use with Weller W60P and W60P3 soldering irons. It features a tip width of 0.187 inches (4.75 mm) and operates at a temperature of 800°F. The tip is constructed from solid copper, plated with iron, and includes nickel and chromium behind the working surface to enhance durability and heat transfer. The overall length of the tip is 1.15 inches (29.21 mm), and it is individually bagged for convenience. This product is a standard stock item and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The Weller CT5 Series Screwdriver Tip is designed for use with Weller W60P and W60P3 soldering irons. It features a tip width of 0.187 inches (4.75 mm) and operates at a temperature of 800°F. The tip is constructed from solid copper, plated with iron, and includes nickel and chromium behind the working surface to enhance durability and heat transfer. The overall length of the tip is 1.15 inches (29.21 mm), and it is individually bagged for convenience. This product is a standard stock item and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver 0.187In; Tip / Nozzle Width Weller - 26M8257 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver 0.187In; Tip / Nozzle Width Weller
26M8257
Tip, Soldering Iron, Screwdriver 0.187In; Tip / Nozzle Width Weller 26M8257
TIP, SOLDERING IRON, SCREWDRIVER 0.187IN; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; External Width:5mm; Tip / Nozzle Length:1.15" RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER 0.187IN; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; External Width:5mm; Tip / Nozzle Length:1.15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8257
Product Name Tip, Soldering Iron, Screwdriver 0.187In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631102 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details