Weller Machinery Company Soldering Gun Tip, Standard, 4.19Mm; Tip / Nozzle Width Weller 7135W

Description
SOLDERING GUN TIP, STANDARD, 4.19MM; Tip / Nozzle Width:4.19mm; Tip / Nozzle Style:Standard; For Use With:Weller 8200 Soldering Guns; Product Range:- RoHS Compliant: No
Datasheet
Description
SOLDERING GUN TIP, STANDARD, 4.19MM; Tip / Nozzle Width:4.19mm; Tip / Nozzle Style:Standard; For Use With:Weller 8200 Soldering Guns; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Gun Tip, Standard, 4.19Mm; Tip / Nozzle Width Weller - 79X3314 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Gun Tip, Standard, 4.19Mm; Tip / Nozzle Width Weller
79X3314
Soldering Gun Tip, Standard, 4.19Mm; Tip / Nozzle Width Weller 79X3314
SOLDERING GUN TIP, STANDARD, 4.19MM; Tip / Nozzle Width:4.19mm; Tip / Nozzle Style:Standard; For Use With:Weller 8200 Soldering Guns; Product Range:- RoHS Compliant: No

SOLDERING GUN TIP, STANDARD, 4.19MM; Tip / Nozzle Width:4.19mm; Tip / Nozzle Style:Standard; For Use With:Weller 8200 Soldering Guns; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 79X3314
Product Name Soldering Gun Tip, Standard, 4.19Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details