Weller Machinery Company Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller 6120

Description
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller 8200 Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller 8200 Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller - 33F136 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller
33F136
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller 33F136
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller 8200 Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller 8200 Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F136
Product Name Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details