Weller Machinery Company Tip, Soldering Gun, Cutting, 8.64Mm; Tip / Nozzle Width Weller 6110

Description
TIP, SOLDERING GUN, CUTTING, 8.64MM; Tip / Nozzle Width:8.64mm; Tip / Nozzle Style:Gun Cutting; For Use With:Weller 8200, 9200 Series Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING GUN, CUTTING, 8.64MM; Tip / Nozzle Width:8.64mm; Tip / Nozzle Style:Gun Cutting; For Use With:Weller 8200, 9200 Series Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Gun, Cutting, 8.64Mm; Tip / Nozzle Width Weller - 33F135 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Gun, Cutting, 8.64Mm; Tip / Nozzle Width Weller
33F135
Tip, Soldering Gun, Cutting, 8.64Mm; Tip / Nozzle Width Weller 33F135
TIP, SOLDERING GUN, CUTTING, 8.64MM; Tip / Nozzle Width:8.64mm; Tip / Nozzle Style:Gun Cutting; For Use With:Weller 8200, 9200 Series Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

TIP, SOLDERING GUN, CUTTING, 8.64MM; Tip / Nozzle Width:8.64mm; Tip / Nozzle Style:Gun Cutting; For Use With:Weller 8200, 9200 Series Universal Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F135
Product Name Tip, Soldering Gun, Cutting, 8.64Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details