Weiler Abrasives Flap Disc WEI-50734

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50734 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50734 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50734 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50734
Flap Disc WEI-50734
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50734 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50734 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50734
Product Name Flap Disc
Type Aluminum Oxide
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137572 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details