Walter Surface Technologies Blending, Shaping and Deburring Flap Wheels COOLCUT™ Flap Wheels

Description
Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut™ Flap Wheels provide consistently excellent results. Features Flanges for use on bench grinders included Highest industrial quality abrasive cloth Optimal number of flaps Applications For general purpose shaping, deburring, graining For small finishing and blending work
Description
Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut™ Flap Wheels provide consistently excellent results. Features Flanges for use on bench grinders included Highest industrial quality abrasive cloth Optimal number of flaps Applications For general purpose shaping, deburring, graining For small finishing and blending work

Suppliers

Company
Product
Description
Supplier Links
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Windsor, CT, USA
Blending, Shaping and Deburring Flap Wheels
COOLCUT™ Flap Wheels
Blending, Shaping and Deburring Flap Wheels COOLCUT™ Flap Wheels
Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut™ Flap Wheels provide consistently excellent results. Features Flanges for use on bench grinders included Highest industrial quality abrasive cloth Optimal number of flaps Applications For general purpose shaping, deburring, graining For small finishing and blending work

Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained satin finish. No matter the application, Coolcut™ Flap Wheels provide consistently excellent results.

Features

  • Flanges for use on bench grinders included
  • Highest industrial quality abrasive cloth
  • Optimal number of flaps

Applications

  • For general purpose shaping, deburring, graining
  • For small finishing and blending work
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number COOLCUT™ Flap Wheels
Product Name Blending, Shaping and Deburring Flap Wheels
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502680 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-50745 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PB200 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details