Weiler Abrasives Flap Disc WEI-50504

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50504 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50504 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50504 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50504
Flap Disc WEI-50504
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50504 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50504 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50504
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123034 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details