DME Company Barrel Cleaning Brushes BCB Series

Description
• Double spiral carbon steel • Brush length: 41⁄2" • Overall length: 8" • 1⁄4" NPT nipple
Datasheet
Description
• Double spiral carbon steel • Brush length: 41⁄2" • Overall length: 8" • 1⁄4" NPT nipple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Cleaning Brushes - BCB Series - DME Company
Madison Heights, MI, USA
Barrel Cleaning Brushes
BCB Series
Barrel Cleaning Brushes BCB Series
• Double spiral carbon steel • Brush length: 41⁄2" • Overall length: 8" • 1⁄4" NPT nipple

• Double spiral carbon steel
• Brush length: 41⁄2"
• Overall length: 8"
• 1⁄4" NPT nipple

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Brushes
Product Number BCB Series
Product Name Barrel Cleaning Brushes
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Dust Pans & Brushes - 2769631 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Custom Door Sweep - A180DUR08BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 120 inch (2134 to 3048 mm)
View Details