Milwaukee Electric Tool Corporation Wire Wheel Brush 48-52-5010

Description
STRINGER BEAD TYPE ARBOR HOLE SIZE 5/8 INCH-11 TPI WIRE SIZE 0.02 INCH DIAMETER MAXIMUM SPEED 12000 RPM DESIGNATED SIZE 4 INCH DIA ITEM WIRE WHEEL BRUSH MATERIAL CARBON STEEL USED ON POWER TOOL SANDER, GRINDER
Datasheet
Description
STRINGER BEAD TYPE ARBOR HOLE SIZE 5/8 INCH-11 TPI WIRE SIZE 0.02 INCH DIAMETER MAXIMUM SPEED 12000 RPM DESIGNATED SIZE 4 INCH DIA ITEM WIRE WHEEL BRUSH MATERIAL CARBON STEEL USED ON POWER TOOL SANDER, GRINDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brush - 48-52-5010 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Wheel Brush
48-52-5010
Wire Wheel Brush 48-52-5010
STRINGER BEAD TYPE ARBOR HOLE SIZE 5/8 INCH-11 TPI WIRE SIZE 0.02 INCH DIAMETER MAXIMUM SPEED 12000 RPM DESIGNATED SIZE 4 INCH DIA ITEM WIRE WHEEL BRUSH MATERIAL CARBON STEEL USED ON POWER TOOL SANDER, GRINDER
  • STRINGER BEAD TYPE
  • ARBOR HOLE SIZE 5/8 INCH-11 TPI
  • WIRE SIZE 0.02 INCH DIAMETER
  • MAXIMUM SPEED 12000 RPM
  • DESIGNATED SIZE 4 INCH DIA
  • ITEM WIRE WHEEL BRUSH
  • MATERIAL CARBON STEEL
  • USED ON POWER TOOL SANDER, GRINDER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Industrial Brushes
Product Number 48-52-5010
Product Name Wire Wheel Brush
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
6-1/2" x 5/8"-11 XP .020 Carbon Stringer Wire Wheel - DW4936 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details