Sealeze Custom Cup Brush with Aluminum Holder CFK1

Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Cup Brush with Aluminum Holder - CFK1 - Sealeze
Richmond, VA, USA
Custom Cup Brush with Aluminum Holder
CFK1
Custom Cup Brush with Aluminum Holder CFK1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Custom Cup Brush - CFK1 - Sealeze
Richmond, VA, USA
Custom Cup Brush
CFK1
Custom Cup Brush CFK1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze Sealeze
Product Category Industrial Brushes Industrial Brushes
Product Number CFK1 CFK1
Product Name Custom Cup Brush with Aluminum Holder Custom Cup Brush
Specific Product Type / Shape Cup Brush; End Brush Cup Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 2874406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications General Cleaning, Rust Remover, Engineering
View Details
Custom Cup Brush with Aluminum Holder - CFC1 - Sealeze
Specs
Specific Product Type / Shape Cup Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 6 to ? inch (152 to ? mm)
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0529100 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 6000 rpm
View Details