CS UNITEC EB Diamond Disc EB7007860

Description
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Datasheet
Description
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Disc - EB7007860 - CS UNITEC
Norwalk, CT, USA
EB Diamond Disc
EB7007860
EB Diamond Disc EB7007860
Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness. High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding. High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal. Reduced sparking increases the visibility of the workpiece. The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted. Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.

Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments.

  • Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels, providing greater durability, longer service life and cutting freeness.
  • High-tensile steel backing disc reduces plate thickness for a lightweight wheel that allows for high-rotation grinding.
  • High yield strength makes the steel backing disc elastic, helping to ensure that operators do not grind the material by over-removal.
  • Reduced sparking increases the visibility of the workpiece.
  • The EB diamond wheel wears approximately 1% as much as a resinoid wheel, therefore significantly reducing the amount of abrasive dust emitted.
  • Ideal for grinding steel and stainless steel, as well as natural stone, granite, marble, fiberglass and other materials.
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number EB7007860
Product Name EB Diamond Disc
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Dry Ice CA Fine Paper H&L Disc - 63642506204 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD 6.00 inch (152 mm)
View Details
FIX Zirconium Disc - 80914 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 216099 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details