Flexovit USA, Inc. Resin Cupstones. Good - High Performance N6250

Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. A16QB This aluminum oxide spec is ideal for snagging and cleaning castings and stands up to offhand grinding on flat surfaces.
Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. A16QB This aluminum oxide spec is ideal for snagging and cleaning castings and stands up to offhand grinding on flat surfaces.

Suppliers

Company
Product
Description
Supplier Links
Resin Cupstones.  Good - High Performance - N6250 - Flexovit USA, Inc.
Angola, NY, USA
Resin Cupstones. Good - High Performance
N6250
Resin Cupstones. Good - High Performance N6250
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. A16QB This aluminum oxide spec is ideal for snagging and cleaning castings and stands up to offhand grinding on flat surfaces.
  • Ideal for rough grinding or snagging work on steel or concrete.
  • 5/8 " - 11 threaded arbor for spin-on mounting.

A16QB
This aluminum oxide spec is ideal for snagging and cleaning castings and stands up to offhand grinding on flat surfaces.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N6250
Product Name Resin Cupstones. Good - High Performance
Type FlaringCup
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824505 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A1231 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details