50915 -- 3" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE S MOUNT, 80Z
Weiler Abrasives
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 80Z
50915
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 80Z
50915
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50915 |
|
Product Name
|
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 80Z |
|
Applications & Materials Abraded
|
Grinding;Finishing
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
3.00 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Fibre
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting
Bore or Center Mount
View Details
Applications & Materials Abraded
General purpose & stainless steel
Outer / OD
9.06 inch (230 mm)
Bore / Shank
0.875 inch (22.23 mm)
View Details
Precision Surfacing Solutions
Applications & Materials Abraded
Dry Grinding or Sanding
Outer / OD
1.00 to 8.00 inch (25.4 to 203 mm)
Type
Silicon Carbide
View Details
Applications & Materials Abraded
Grinding
Features
DiscRoll
Outer / OD
4.50 inch (114 mm)
View Details