Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8022

Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 5 INCH DIAMETER 12000 SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 5 INCH DIAMETER 12000 SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8022 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8022
Abrasive Flap Disc 48-80-8022
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 5 INCH DIAMETER 12000 SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • CONICAL TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 5 INCH DIAMETER
  • 12000 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8022
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zenith CA Coarse TR (Type III) Quick-Change Fiber Disc - 08834166045 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Flap Disc - 48-80-8032 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
View Details