Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8032

Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet
Description
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8032 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8032
Abrasive Flap Disc 48-80-8032
CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL
  • CONICAL TYPE
  • 7/8 INCH SHANK SIZE
  • SURFACE PREPARATION, CLEANING, FINISHING APPLICATION
  • 7 INCH DIAMETER
  • 8600 RPM SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 80 GRIT SIZE NUMBER
  • FINE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8032
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 1 # or Microns
View Details
Norton BlueFire ZA Type 27/42 Cutting Wheel - 66252842378 - 66252842378 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 9.00 inch (229 mm)
Type Alumina Zirconia
View Details
Abrasive Disc - 48-80-0534 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details