Uneeda Enterprizes, Inc. Sanding Discs for Metalworking PG830

Description
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain
Description
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
PG830
Sanding Discs for Metalworking PG830
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain

PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number PG830
Product Name Sanding Discs for Metalworking
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506176 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1849232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Resin Fiber Disc - 742067-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Solid Surface - EKASILVER - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B- Weight Paper
Type Silicon Carbide
Grit Size 120 to 400 # or Microns
View Details