40060 -- 3" VARNISH BRUSH, POLY/NYLON FILL, 3" TRIM LENGTH, RED FOAM HANDLE
Weiler Abrasives
3" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle
40060
Description
Smooth paint flow
7/8 in thickness
3 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
Description
Smooth paint flow
7/8 in thickness
3 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
Datasheet
Suppliers
3" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle
40060
Smooth paint flow
7/8 in thickness
3 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
- Smooth paint flow
- 7/8 in thickness
- 3 in trim length
- Red Foam Handle
- Comfortable Foam Grip Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40060 |
|
Product Name
|
3" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polystyrene;Nylon
|
|
Length
|
9.9 inch (251 mm)
|
|
Width
|
3.4 inch (86.36 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.95 inch (75 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details