48-52-1335 -- WIRE WHEEL BRUSH
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-1335
Description
BEVEL, CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
4 INCH DIAMETER
12000 SPEED RATING
4 DIAMETER - DECIMAL
4 DIAMETER - FRACTIONAL
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
MILWAUKEE. BRAND
DIAMETER - DECIMAL - UOM IN
SPEED RATING - UOM RPM
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BEVEL, CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
4 INCH DIAMETER
12000 SPEED RATING
4 DIAMETER - DECIMAL
4 DIAMETER - FRACTIONAL
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
MILWAUKEE. BRAND
DIAMETER - DECIMAL - UOM IN
SPEED RATING - UOM RPM
Datasheet
Suppliers
BEVEL, CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
4 INCH DIAMETER
12000 SPEED RATING
4 DIAMETER - DECIMAL
4 DIAMETER - FRACTIONAL
5/8 INCH-11 TPI ARBOR HOLE SIZE
STAINLESS STEEL WIRE MATERIAL
MILWAUKEE. BRAND
DIAMETER - DECIMAL - UOM IN
SPEED RATING - UOM RPM
- BEVEL, CRIMPED WIRE TYPE
- 0.014 INCH WIRE SIZE
- CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION
- 4 INCH DIAMETER
- 12000 SPEED RATING
- 4 DIAMETER - DECIMAL
- 4 DIAMETER - FRACTIONAL
- 5/8 INCH-11 TPI ARBOR HOLE SIZE
- STAINLESS STEEL WIRE MATERIAL
- MILWAUKEE. BRAND
- DIAMETER - DECIMAL - UOM IN
- SPEED RATING - UOM RPM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
48-52-1335 |
|
Product Name
|
Wire Wheel Brush |
|
Brush Filament / Fill Material
|
Metal Wire
|
|
Rotary Speed
|
12000 rpm
|
|
Applications
|
Cleaning and Surface Conditioning
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Outer / OD
3.94 inch (100 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details